ASUS F555QG-DM188T, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB
ASUS F555QG-DM188T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black, Silver