ASUS logo

ASUS K501UW-NB72 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72222
Info modified on:
01 Feb 2025, 05:58:10
Short summary description ASUS K501UW-NB72 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel:

ASUS K501UW-NB72, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 878 GB

Long summary description ASUS K501UW-NB72 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gray, Stainless steel:

ASUS K501UW-NB72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gray, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.