ASUS Vivobook X540SA-XX311T, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 10
ASUS Vivobook X540SA-XX311T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Weight: 1.9 kg