ASUS logo

ASUS X555DA-BB11-RD AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44140
Info modified on:
25 Jan 2025, 22:09:25
Short summary description ASUS X555DA-BB11-RD AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS X555DA-BB11-RD, AMD A10, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X555DA-BB11-RD AMD A10 A10-8700P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS X555DA-BB11-RD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 10 Home. Product color: Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.