ASUS Zenbook UX305FA(MS)-FC051H, Intel® Core™ M, 0.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Zenbook UX305FA(MS)-FC051H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black