ASUS logo

ASUS X554LA-XO1236D Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82629
Info modified on:
22 Jan 2025, 05:23:50
Short summary description ASUS X554LA-XO1236D Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUS X554LA-XO1236D, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X554LA-XO1236D Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUS X554LA-XO1236D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black. Weight: 2.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.