ASUS logo

ASUS F550LN-XX023H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Gray, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38998
Info modified on:
28 Jan 2025, 10:24:13
Short summary description ASUS F550LN-XX023H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Gray, Silver:

ASUS F550LN-XX023H, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS F550LN-XX023H Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Gray, Silver:

ASUS F550LN-XX023H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.