ASUS logo

ASUS Vivobook S301LA-C1074H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40668
Info modified on:
27 Jan 2025, 08:49:50
Short summary description ASUS Vivobook S301LA-C1074H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook S301LA-C1074H, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS Vivobook S301LA-C1074H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook S301LA-C1074H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.