ASUSPRO BU401LA-CZ088G, Intel® Core™ i7, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB
ASUSPRO BU401LA-CZ088G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4650U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5000. Operating system installed: Windows 7 Professional. Product color: Black, Charcoal. Weight: 1.6 kg