ASUS logo

ASUS F550DP-XX021D AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Gray, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21387
Info modified on:
24 Jan 2025, 20:56:41
Short summary description ASUS F550DP-XX021D AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Gray, Silver:

ASUS F550DP-XX021D, AMD A8, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F550DP-XX021D AMD A8 A8-5550M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) FreeDOS Gray, Silver:

ASUS F550DP-XX021D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Gray, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.