ASUS K53U-SX184D, AMD C, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS K53U-SX184D. Form factor: Clamshell. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: FreeDOS. Product color: Brown. Weight: 2.6 kg