ASUS logo

ASUS K73SD-TY048X Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51487
Info modified on:
28 Jan 2025, 10:07:59
Short summary description ASUS K73SD-TY048X Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

ASUS K73SD-TY048X, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS K73SD-TY048X Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

ASUS K73SD-TY048X. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.