ASUS logo

ASUS PRO5DIP-SX115V Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82833
Info modified on:
27 Jan 2025, 08:29:44
Short summary description ASUS PRO5DIP-SX115V Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black, Brown:

ASUS PRO5DIP-SX115V, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS PRO5DIP-SX115V Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA Geforce GT 205M Windows 7 Home Premium Black, Brown:

ASUS PRO5DIP-SX115V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA Geforce GT 205M. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 2.35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.