ASUS logo

ASUS PN40-BB013M 0.69L sized PC Black N4000 BGA 1090 1.1 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33034
Info modified on:
14 Mar 2024, 19:28:25
Short summary description ASUS PN40-BB013M 0.69L sized PC Black N4000 BGA 1090 1.1 GHz:

ASUS PN40-BB013M, 0.69L sized PC, Mini PC barebone, BGA 1090, DDR4-SDRAM, Serial ATA III, 65 W

Long summary description ASUS PN40-BB013M 0.69L sized PC Black N4000 BGA 1090 1.1 GHz:

ASUS PN40-BB013M. Chassis type: 0.69L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1090. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 5.0. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.