ASUS ROG Strix Flare PNK LTD, Full-size (100%), Wired, USB, Mechanical, RGB LED, Gray, Pink
ASUS ROG Strix Flare PNK LTD. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product color: Gray, Pink