ASUS logo

ASUS TUF B360M-PLUS GAMING S Intel® B360 LGA 1151 (Socket H4) micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77775
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS TUF B360M-PLUS GAMING S Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS TUF B360M-PLUS GAMING S, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS TUF B360M-PLUS GAMING S Intel® B360 LGA 1151 (Socket H4) micro ATX:

ASUS TUF B360M-PLUS GAMING S. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.