ASUS logo

ASUS SABERTOOTH Z170 MARK 1 Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73558
Info modified on:
30 Oct 2024, 13:03:14
Short summary description ASUS SABERTOOTH Z170 MARK 1 Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS SABERTOOTH Z170 MARK 1, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS SABERTOOTH Z170 MARK 1 Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS SABERTOOTH Z170 MARK 1. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.