ASUS B150M-PLUS D3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 64 GB, DIMM
ASUS B150M-PLUS D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H