ASUS logo

ASUS VS229NA-W LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61148
Info modified on:
31 May 2024, 09:35:20
Short summary description ASUS VS229NA-W LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:

ASUS VS229NA-W, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description ASUS VS229NA-W LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:

ASUS VS229NA-W. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.