ASUS logo

ASUS VS248HR LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227088
Info modified on:
20 Jan 2025, 10:40:40
Short summary description ASUS VS248HR LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VS248HR, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VS248HR LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VS248HR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.