ASUS logo

ASUS ROG Swift PG259QN computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212085
Info modified on:
21 Mar 2025, 16:00:03
Short summary description ASUS ROG Swift PG259QN computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG Swift PG259QN, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description ASUS ROG Swift PG259QN computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

ASUS ROG Swift PG259QN. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.