ASUS logo

ASUS RP-AX56 Network transmitter White 10, 100, 1000 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212589
Info modified on:
05 Aug 2022, 20:13:42
Short summary description ASUS RP-AX56 Network transmitter White 10, 100, 1000 Mbit/s:

ASUS RP-AX56, Network transmitter, 10,100,1000 Mbit/s, Windows 10, Windows 7, Windows 8, Windows 8.1, Internal, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description ASUS RP-AX56 Network transmitter White 10, 100, 1000 Mbit/s:

ASUS RP-AX56. Type: Network transmitter, Ethernet LAN data rates: 10,100,1000 Mbit/s, Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1. Antenna type: Internal. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: White, Quantity per pack: 1 pc(s). Weight: 190 g

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.