ASUS logo

ASUS DSL-N16U wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91883
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DSL-N16U wireless router:

ASUS DSL-N16U, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL

Long summary description ASUS DSL-N16U wireless router:

ASUS DSL-N16U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3i,..., VPN support: IPSec Pass-Throuth PPTP Pass-Through L2TP Pass-Through PPTP server. Security algorithms: 128-bit WEP, 64-bit WEP, WPA2-PSK, WPS. Cables included: LAN (RJ-45), Phone (RJ-11). AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.