ASUS ZenFone 5 A501CG, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.3, Purple
ASUS ZenFone 5 A501CG. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: Z2560. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.3. Battery capacity: 2110 mAh. Product color: Purple. Weight: 145 g