ASUS logo

ASUS P8B-M Intel® C204 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82470
Info modified on:
30 Oct 2024, 13:06:12
Short summary description ASUS P8B-M Intel® C204 LGA 1155 (Socket H2) micro ATX:

ASUS P8B-M, Intel, LGA 1155 (Socket H2), 2, 4, DDR3-SDRAM, ECC, 1066,1333 MHz

Long summary description ASUS P8B-M Intel® C204 LGA 1155 (Socket H2) micro ATX:

ASUS P8B-M. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Processor number of cores supported: 2, 4. Supported memory types: DDR3-SDRAM, ECC сompatibility: ECC, Supported memory clock speeds: 1066,1333 MHz. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card memory: 16 MB. Component for: Server, Motherboard form factor: micro ATX, Motherboard chipset: Intel® C204

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.