ASUS logo

ASUS P4P800-MX Intel® 865GV Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108673
Info modified on:
04 Apr 2019, 05:14:51
Short summary description ASUS P4P800-MX Intel® 865GV Socket 478 ATX:

ASUS P4P800-MX, Intel, Socket 478, 4 GB, Realtek 8101L 10/100 Mbps PCI LAN Controller, ATX, Intel® 865GV

Long summary description ASUS P4P800-MX Intel® 865GV Socket 478 ATX:

ASUS P4P800-MX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Realtek 8101L 10/100 Mbps PCI LAN Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 865GV, Power source type: ATX. Bundled software: -Drivers -ASUS PC Probe -Trend Micro PC-cillin 2002 anti-virus software (OEM version) -ASUS...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.