ASUS logo

ASUS SDRW-08D2S-U Lite optical disc drive DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
689288
Info modified on:
14 Feb 2025, 11:46:13
Short summary description ASUS SDRW-08D2S-U Lite optical disc drive DVD±RW Black:

ASUS SDRW-08D2S-U Lite, Black, Horizontal, Desktop/Laptop, DVD±RW, USB 2.0, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description ASUS SDRW-08D2S-U Lite optical disc drive DVD±RW Black:

ASUS SDRW-08D2S-U Lite. Product color: Black, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.