Asko logo

Asko HI 1975 G Black Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16786
Info modified on:
18 Mar 2024, 00:43:18
Short summary description Asko HI 1975 G Black Built-in Zone induction hob 5 zone(s):

Asko HI 1975 G, Black, Built-in, Zone induction hob, Glass, 5 zone(s), 5 zone(s)

Long summary description Asko HI 1975 G Black Built-in Zone induction hob 5 zone(s):

Asko HI 1975 G. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 904 mm, Depth: 522 mm, Height: 43 mm. Package width: 1070 mm, Package depth: 610 mm, Package height: 140 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.