Ariston logo

Ariston DEOS 16 3 L 42 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73851
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ariston DEOS 16 3 L 42 dB White:

Ariston DEOS 16, 230 V, 50 Hz, 5 - 35 °C, 336 mm, 230 mm, 507 mm

Long summary description Ariston DEOS 16 3 L 42 dB White:

Ariston DEOS 16. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 336 mm, Depth: 230 mm, Height: 507 mm. Package width: 405 mm, Package depth: 290 mm, Package height: 530 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.