Ariston logo

Ariston BLU R 80 V water heater/boiler Vertical Tank (water storage) Blue, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156089
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ariston BLU R 80 V water heater/boiler Vertical Tank (water storage) Blue, White:

Ariston BLU R 80 V, Tank (water storage), Vertical, 1500 W, 80 L, Indoor, Blue, White

Long summary description Ariston BLU R 80 V water heater/boiler Vertical Tank (water storage) Blue, White:

Ariston BLU R 80 V. Placement supported: Vertical, Type: Tank (water storage), Heater location: Indoor. Maximum power: 1500 W, Maximum operating pressure: 8 bar, Temperature (max): 75 °C. AC input voltage: 230 V. Width: 480 mm, Depth: 480 mm, Height: 758 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.