Ariete logo

Ariete 1782/00 food processor 1000 W 3 L Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2828
Info modified on:
22 May 2025, 17:49:41
Short summary description Ariete 1782/00 food processor 1000 W 3 L Red:

Ariete 1782/00, 3 L, Red, Rotary, 2 L, Beat, 3 L

Long summary description Ariete 1782/00 food processor 1000 W 3 L Red:

Ariete 1782/00. Bowl capacity: 3 L, Product color: Red, Control type: Rotary. Blade material: Stainless steel. Power: 1000 W. Width: 240 mm, Depth: 275 mm, Height: 440 mm. Package width: 270 mm, Package depth: 465 mm, Package height: 450 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.