Ariete logo

Ariete 1541/00 Hand mixer 250 W Orange, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125706
Info modified on:
24 Jan 2025, 15:09:44
Short summary description Ariete 1541/00 Hand mixer 250 W Orange, White:

Ariete 1541/00, Hand mixer, Orange, White, Beat, Knead, Buttons, Lever, Plastic, 250 W

Long summary description Ariete 1541/00 Hand mixer 250 W Orange, White:

Ariete 1541/00. Type: Hand mixer, Product color: Orange, White, Mixer functions: Beat, Knead. Housing material: Plastic. Power: 250 W, Power source type: AC. Width: 190 mm, Depth: 90 mm, Height: 205 mm. Package width: 100 mm, Package depth: 210 mm, Package height: 165 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.