ARCTIC logo

ARCTIC MC001-BD Intel Atom® D525 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5430 Windows 7 Home Premium Desktop PC Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66427
Info modified on:
07 Oct 2024, 16:43:34
Short summary description ARCTIC MC001-BD Intel Atom® D525 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5430 Windows 7 Home Premium Desktop PC Black, Silver:

ARCTIC MC001-BD, 1.8 GHz, Intel Atom®, 4 GB, 500 GB, Blu-Ray ROM, Windows 7 Home Premium

Long summary description ARCTIC MC001-BD Intel Atom® D525 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5430 Windows 7 Home Premium Desktop PC Black, Silver:

ARCTIC MC001-BD. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Integrated, Discrete graphics card model: AMD Radeon HD 5430. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 60 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.