AQL logo

AQL BTHEADBASTROS3 headphones/headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue, Pink, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16232
Info modified on:
19 Nov 2024, 18:48:53
Short summary description AQL BTHEADBASTROS3 headphones/headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue, Pink, White:

AQL BTHEADBASTROS3, Wired & Wireless, Calls/Music, 155 g, Headset, Blue, Pink, White

Long summary description AQL BTHEADBASTROS3 headphones/headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue, Pink, White:

AQL BTHEADBASTROS3. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 155 g. Product color: Blue, Pink, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.