APC Smart-UPS 1500VA, 1.44 kVA, 980 W, 47/63 Hz, 480 J, NEMA 5–15P, NEMA 5–15R, Sealed Lead Acid (VRLA)
APC Smart-UPS 1500VA. Output power capacity: 1.44 kVA, Output power: 980 W, Input frequency: 47/63 Hz. AC outlet types: NEMA 5–15P, NEMA 5–15R. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 23.9 min. Form factor: Mini Tower, Product color: Black. Weight: 24.1 kg