APC logo

APC SRVPM10KRI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114342
Info modified on:
06 Jun 2024, 09:44:07
Short summary description APC SRVPM10KRI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:

APC SRVPM10KRI, Double-conversion (Online), 10 kVA, 10000 W, Sine, 110 V, 300 V

Long summary description APC SRVPM10KRI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:

APC SRVPM10KRI. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. Battery voltage: 192 V. Product color: Black, Display type: LCD. Certification: CE, EAC, EN/IEC 62040-1, EN/IEC 62040-2. Cables included: USB cable

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.