AOC Breeze, 20.3 cm (8"), 800 x 600 pixels, 4 GB, 0.25 GB, 0.8 GHz, Black
AOC Breeze. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels. Internal storage capacity: 4 GB. Processor frequency: 0.8 GHz, Processor family: Rockchip ARM9. Internal memory: 0.25 GB. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 500 g. Product color: Black