AOC logo

AOC E2460SWG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60501
Info modified on:
14 Mar 2024, 19:13:17
Short summary description AOC E2460SWG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC E2460SWG, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC E2460SWG LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

AOC E2460SWG. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.