AOC logo

AOC L19W981 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81919
Info modified on:
15 Mar 2022, 13:57:57
Short summary description AOC L19W981 48.3 cm (19") WXGA Black 300 cd/m²:

AOC L19W981, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description AOC L19W981 48.3 cm (19") WXGA Black 300 cd/m²:

AOC L19W981. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:10. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.