AOC logo

AOC E1 22E1H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111238
Info modified on:
14 Jun 2024, 02:47:13
Short summary description AOC E1 22E1H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

AOC E1 22E1H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description AOC E1 22E1H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

AOC E1 22E1H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.