Anker logo

Anker PowerPort Solar Lite 2 Universal Black Outdoor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30182
Info modified on:
14 Mar 2024, 19:41:56
Short summary description Anker PowerPort Solar Lite 2 Universal Black Outdoor:

Anker PowerPort Solar Lite 2, Outdoor, Solar, 5 V, PowerIQ, Black

Long summary description Anker PowerPort Solar Lite 2 Universal Black Outdoor:

Anker PowerPort Solar Lite 2. Charger type: Outdoor, Power source type: Solar, Charger compatibility: Universal. Maximum output voltage: 5 V. PowerIQ. Power protection features: Short circuit. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.