Anker logo

Anker 98AN2000-BA mouse Gaming USB Type-A Optical 2000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42766
Info modified on:
13 May 2020, 20:25:55
Short summary description Anker 98AN2000-BA mouse Gaming USB Type-A Optical 2000 DPI:

Anker 98AN2000-BA, Optical, USB Type-A, 2000 DPI, Black, Blue

Long summary description Anker 98AN2000-BA mouse Gaming USB Type-A Optical 2000 DPI:

Anker 98AN2000-BA. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Product color: Black, Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.