Allied Telesis logo

Allied Telesis AT-X510-52GTX-10 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36285
Info modified on:
14 Mar 2024, 17:06:39
Short summary description Allied Telesis AT-X510-52GTX-10 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-X510-52GTX-10, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Allied Telesis AT-X510-52GTX-10 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-X510-52GTX-10. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. Switching capacity: 228 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.