Allied Telesis AT-FS202 media converter, 100 Mbit/s, Wired, 6 W, 0 - 40 °C, -20 - 80 °C, 5 - 95%
Allied Telesis AT-FS202 media converter. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Power consumption (typical): 6 W. Safety: UL-Cul, CSA/CSA, NRTL, TUV, Certification: FCC Class A . Dimensions (WxDxH): 105 x 95 x 25 mm