Alienware Aurora R12, 2.5 GHz, Intel® Core™ i7, i7-11700F, 16 GB, 1.26 TB, Windows 10 Home
Alienware Aurora R12. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 17.8 kg. Product color: White