AG Neovo logo

AG Neovo SC-17AH surveillance monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40462
Info modified on:
14 Mar 2024, 19:49:53
Short summary description AG Neovo SC-17AH surveillance monitor 43.2 cm (17") 1280 x 1024 pixels:

AG Neovo SC-17AH, Black, CB, CE, REACH, GOST-R, WEEE, RoHS, 43.2 cm (17"), 1280 x 1024 pixels, NTSC, PAL, 0 - 40 °C

Long summary description AG Neovo SC-17AH surveillance monitor 43.2 cm (17") 1280 x 1024 pixels:

AG Neovo SC-17AH. Product color: Black, Certification: CB, CE, REACH, GOST-R, WEEE, RoHS. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Analog signal format system: NTSC, PAL. Weight: 2.9 kg, Height: 385 mm, Depth: 184 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.