AG Neovo C-17P, 43.2 cm (17"), 1280 x 1024 pixels, LED, 3D, 3 ms, Black
AG Neovo C-17P. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: Full HD, Display technology: LCD. Display: LED. 3D, Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black