Acer logo

Acer Iconia A500 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Android Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26802
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia A500 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Android Silver:

Acer Iconia A500, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description Acer Iconia A500 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Android Silver:

Acer Iconia A500. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2 (250). Internal memory: 1 GB. Card reader integrated. Weight: 765 g. Operating system installed: Android. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.