Acer logo

Acer ED2 ED242QR LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165802
Info modified on:
14 Mar 2025, 19:43:03
Short summary description Acer ED2 ED242QR LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Acer ED2 ED242QR, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Acer ED2 ED242QR LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Acer ED2 ED242QR. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.