Acer logo

Acer ED320QRPbiipx computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79262
Info modified on:
25 Nov 2022, 10:15:00
Short summary description Acer ED320QRPbiipx computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:

Acer ED320QRPbiipx, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer ED320QRPbiipx computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:

Acer ED320QRPbiipx. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.